Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.25
|
1,922
in stock
|
Buy Now | |
Rapid Electronics
from US$3.77
|
1,922
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
1,922
in stock
|
Buy Now | |
Distrelec
from US$3.63
|
1,922
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
RS Americas
from US$3.70
|
-
|
Buy Now | |
TE Store
from US$6.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 5 |
Wire Entry Angle | Side |
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 11A |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Current Rating (Max) | 11A |
Voltage | 300VAC |
Housing Color | Green |
Centerline (Pitch) | 3.81mm, .15in |
Housing Material | PA 66 |
Mounting Angle | Vertical |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Size | M2 |
Screw Flange | Without |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Wire Protection | With |
Block Type | Stacking Plug |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks Strplug 3.81Mm Green Rh |Amp Te Connectivity 1986374-5 | Newark Electronics |
Pluggable Terminal Blocks StrPlug 3.81mm Green RH | Rapid Electronics |
TE Connectivity Str Plug 3.81mm Green RH 5 Pluggable Ter | Distrelec |
Plug straight, 3.81mm hdr, RH, 5 way | RS |
Conn Terminal Block F 5 POS 3.81mm Screw ST Cable Mount 11A/Contact | Avnet America |
Buchanan, Plug straight, 3.81mm hdr, RH, 5 way | TE Connectivity 1986374-5 | RS Americas |
Special Order: Str Plug, 3.81mm, Green, RH, 5 Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Plug Wire-to-Board 5 .15" | PCB Terminal Block | Part Number: 1986374-5 | Internal Number: 1986374-5 | .15" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1986374-5?
Additional datasheets, footprints and schematics for 1986374-5 are listed on our Part Details page. You can also find images and similar parts to 1986374-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986374-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986374-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986374-5 fall under?
The 1986374-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986374-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986374-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986374-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986374-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 1986374-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986374-5 often in real-time on the comparison pages.
What if I can't find stock of 1986374-5?
You can fill out our help required form which you can use to request a quote for 1986374-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.