1986322-2 Terminal Blocks & Strips by TE Connectivity

R/A Inverse Plug, 7.5mm, 2 posn

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Interlock With
Number of Positions 2
Number of Rows 1
Closed End Without
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 15A
Contact Base Material Copper Alloy
PCB Tail Length 3.5mm, .138in
Wire Size .05 – 3mm², 30 – 12AWG
Current Rating (Max) 15A
Voltage 300VAC
Centerline (Pitch) 7.5mm, .295in
Housing Color Green
Housing Material PA 66
Connector Mounting Type Board Mount
Mounting Angle Right Angle
Screw Flange Without
Screwless Terminal Block No
Circuit Application Power & Signal
Connector System Wire-to-Board
Wire Protection With
Header Type Shrouded
Connector Style Header
Block Type PCB Mount
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -40 – 110°C, -40 – 230°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986322-2?

Additional datasheets, footprints and schematics for 1986322-2 are listed on our Part Details page. You can also find images and similar parts to 1986322-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986322-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986322-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986322-2 fall under?

The 1986322-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986322-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986322-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986322-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986322-2 have stock available?

There is no stock from authorised distributors for 1986322-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986322-2 often in real-time on the comparison pages.

What if I can't find stock of 1986322-2?

You can fill out our help required form which you can use to request a quote for 1986322-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay