Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 9Ways |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Wire Connection Method | Screw |
Rated Current | 16A |
Rated Voltage | 300V |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Mounting | Cable Mount |
Connector Type | Terminal Block Pluggable |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Plug. 5.0Mm. Gn. Sws & We Same Side. 9P |Amp Te Connectivity 1986300-9 | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 9POS, 14AWG | Farnell |
Conn Terminal Block PL 9 POS 5mm Screw ST Cable Mount 16A/Contact | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1986300-9?
Additional datasheets, footprints and schematics for 1986300-9 are listed on our Part Details page. You can also find images and similar parts to 1986300-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986300-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986300-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986300-9 fall under?
The 1986300-9 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1986300-9 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986300-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986300-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986300-9 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for 1986300-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986300-9 often in real-time on the comparison pages.
What if I can't find stock of 1986300-9?
You can fill out our help required form which you can use to request a quote for 1986300-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.