1986280-1

Connectors

> Modular Jacks & Plugs

> Circular RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1986280-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1986280-1
Details for TE Store
1986280-1
Receptacle Kit and Cover ODVA Ethernet Modular Jacks & Plugs Products:RJ Type Jacks & Plugs
Buy Directly from TE Store (107 in Stock)
$47.3400 per unit
Series Information for 1986280-1 - TE Connectivity
  • Status: Active
  • Product Code: K357
  • Global Product Line: Z16
  • GPL Description: Industrial

Description

Receptacle Kit and Cover ODVA Ethernet

Specifications

Seal Material:
Elastomer
Wiring Pattern:
RJ45
Connector Contact Density:
Standard
Contact Mating Area Plating Material:
Gold over Nickel
Contact Base Material:
Phosphor Bronze
Housing Material:
Polyester, Polyester - GF
Housing Color:
Black
Connector Shape:
Circular
Standard Reference:
Open Device-Net Vendors Association (ODVA)
Performance Category:
Cat 5e
Shielded:
No
Comment:
Coupler lines crossover between ports., Front or Rear Panel Mounting., See drawing for additional product information., With protective cap.
Coupling Nut Base Material:
Brass
実装方法:
Box, Package
Packaging Method:
Package, Box
Packaging Quantity:
1
Modular Connector Style:
Receptacle
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connectors & Connector Components Type:
Connector

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
RECEPTACLE KIT AND COVER ODVA ETHERNET
Avnet America
Connector Accessories Telephone/Telecom Receptacle Kit With Protective Cover
Allied Electronics, Inc
Receptacle Kit; Ethernet; w/ Protective Cover; IP 67; 8 Pos.; Panel Mount; ODVA
Avnet Europe
Connector Accessories Telephone/Telecom Receptacle Kit With Protective Cover
TE Store
Receptacle Kit and Cover ODVA Ethernet Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard;Modular Connector Style:Receptacle;Shielded:No;Performance Category:Cat 5e RJ Type Jacks & Plugs Standard Receptacle | Circular Rj45 Connector | TE Connectivity

Similar Products