Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | With |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Side |
Closed End | Without |
Number of Positions | 8 |
Threaded Flange | Without |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 125A |
Wire Size | 20 – 1AWG, .5 – 41mm² |
PCB Tail Length | 4.5mm, .177in |
Voltage | 600VAC |
Current Rating (Max) | 125A |
Centerline (Pitch) | 15mm, .591in |
Housing Color | Green |
Housing Material | Polyamide 6.6 GF |
Screw Material | Steel |
Screw Plating Material | Chromated |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Quantity | 16 |
Block Type | PCB Mount |
Connector System | Wire-to-Board |
Connector Style | Header |
Wire Protection | With |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Power Connector, 15.0mm, Green, 8 posn Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .591 in Centerline (Pitch): 15 mm Header Wire-to-Board 8 .591" | PCB Terminal Block | Part Number: 1986242-8 | Internal Number: 1986242-8 | .591" | TE Connectivity | TE Store |
Power Connector, 15.0Mm, Green, 8 Posn |Te Connectivity 1986242-8 | Newark Electronics |
Conn Terminal Block 8 POS 15mm Solder ST Thru-Hole 125A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1986242-8?
Additional datasheets, footprints and schematics for 1986242-8 are listed on our Part Details page. You can also find images and similar parts to 1986242-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986242-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986242-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986242-8 fall under?
The 1986242-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986242-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986242-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986242-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986242-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1986242-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986242-8 often in real-time on the comparison pages.
What if I can't find stock of 1986242-8?
You can fill out our help required form which you can use to request a quote for 1986242-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.