Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | With |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Side |
Number of Positions | 5 |
Closed End | Without |
Threaded Flange | Without |
Contact Current Rating (Max) | 125A |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Wire Size | 20 – 1AWG, .5 – 41mm² |
PCB Tail Length | .177in, 4.5mm |
Current Rating (Max) | 125A |
Voltage | 600VAC |
Housing Color | Green |
Housing Material | Polyamide 6.6 GF |
Centerline (Pitch) | 15mm, .591in |
Mounting Angle | Vertical |
Screw Plating Material | Chromated |
Screw Material | Steel |
Screwless Terminal Block | No |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 30 |
Wire Protection | With |
Connector & Contact Terminates To | Wire & Cable |
Block Type | PCB Mount |
Connector Style | Header |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Power Connector, 15.0Mm, Green, 5 Posn |Te Connectivity 1986242-5 | Newark Electronics |
Conn Terminal Block 5 POS 15mm Solder ST Thru-Hole 125A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1986242-5?
Additional datasheets, footprints and schematics for 1986242-5 are listed on our Part Details page. You can also find images and similar parts to 1986242-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986242-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986242-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986242-5 fall under?
The 1986242-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986242-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986242-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986242-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986242-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1986242-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986242-5 often in real-time on the comparison pages.
What if I can't find stock of 1986242-5?
You can fill out our help required form which you can use to request a quote for 1986242-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.