Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Natural |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Wire Size | 14 – 6AWG |
Length | 40.2mm |
Current Rating | 65A |
Current Rating (Max) | 65A |
Voltage | 300V |
Centerline (Pitch) | .57in, 14.5mm |
Housing Material | Polyamide 66 |
UL Flammability Rating | UL 94V-0 |
Screw Plating Material | Zinc Chromate |
Screw Head Type | Slotted |
Screw Material | Steel |
Packaging Method | Carton |
Packaging Quantity | 80 |
Profile | High |
Product Type | Barrier Strip |
Where can I find additional details, specifications and documents for a 1986189-3?
Additional datasheets, footprints and schematics for 1986189-3 are listed on our Part Details page. You can also find images and similar parts to 1986189-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986189-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986189-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986189-3 fall under?
The 1986189-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1986189-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986189-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986189-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986189-3 have stock available?
There is no stock from authorised distributors for 1986189-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986189-3 often in real-time on the comparison pages.
What if I can't find stock of 1986189-3?
You can fill out our help required form which you can use to request a quote for 1986189-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.