Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Cable Clamp Material | Polyester |
---|---|
Number of Positions | 4 |
UL Flammability Rating | UL 94V-0 |
Comment | For 4 position receptacle housing. |
Packaging Quantity | 1 |
Packaging Method | Package |
Accessory Color | Black |
Product Type | Accessory |
Accessory Type | Strain Relief |
Operating Temperature Range | -55 – 105°C |
Connector Accessories Cable Clamp | Avnet America |
Where can I find additional details, specifications and documents for a 1986184-1?
Additional datasheets, footprints and schematics for 1986184-1 are listed on our Part Details page. You can also find images and similar parts to 1986184-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986184-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986184-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986184-1 fall under?
The 1986184-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1986184-1 when available in the Rectangular Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986184-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986184-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986184-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1986184-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986184-1 often in real-time on the comparison pages.
What if I can't find stock of 1986184-1?
You can fill out our help required form which you can use to request a quote for 1986184-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.