Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$72.12
|
100
in stock
|
Buy Now | |
Avnet America
from US$28.03
|
498
in stock
|
Buy Now | |
TE Store
from US$157.35
|
401
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$89.91
|
289
in stock
|
Buy Now | |
Sager
from US$68.99
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$102.44
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$64.60
|
120
in stock
|
Buy Now | |
element14
from US$88.53
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$69.94
|
80
in stock
|
Buy Now | |
RS Americas
from US$57.90
|
24
in stock
|
Buy Now | |
Distrelec
from US$58.44
|
6
in stock
|
Buy Now | |
Future Electronics
from US$65.03
|
-
|
Buy Now | |
Boersig
from US$105.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Contact Density | Standard |
---|---|
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Shielded | Yes |
Packaging Method | Bag |
Packaging Quantity | 1 |
実装方法 | Bag |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Receptacle |
Wire Termination | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PASSTHROUGH SHIELDED RECPT ASSY Modular Jack & Plug Interface Type: Circular RJ45 Port Configuration: Single Port Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Receptacle Circular RJ45 Single Port RJ Type Jacks & Plugs Standard | Rj45 Connector | Part Number: 1986172-1 | Internal Number: 1986172-1 | TE Connectivity | TE Store |
Coupler | Transfer Multisort Elektronik |
Modular Connectors / Ethernet Connectors Recept Kit Pass Thru Shielded | Sager |
ADAPTER, RJ45 8POS JACK-RJ45 8POS JACK | element14 |
Rj45 Receptacle Kit, Pass-Through, 8 Position, Panel | Newark Electronics |
Receptacle Connector Kit, Industrial Ethernet, Shielded, Cat5e, CPC Series | TE Connectivity 1986172-1 | RS Americas |
TE Connectivity - AMP RJ45 PASSTHROUGH SHIELDED RECPT ASSY | Distrelec |
Where can I find additional details, specifications and documents for a 1986172-1?
Additional datasheets, footprints and schematics for 1986172-1 are listed on our Part Details page. You can also find images and similar parts to 1986172-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986172-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986172-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986172-1 fall under?
The 1986172-1 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1986172-1 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986172-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986172-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986172-1 have stock available?
Authorised distributors including Avnet America, TE Store, Transfer Multisort Elektronik, Sager and Rapid Electronics have stock available or on a lead time for 1986172-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986172-1 often in real-time on the comparison pages.
What if I can't find stock of 1986172-1?
You can fill out our help required form which you can use to request a quote for 1986172-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.