1985843-5

Fiber Optics

> Fiber Optic Cable Assemblies

> Rugged Fiber Cable Assemblies

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1985843-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1985843-5
Series Information for 1985843-5 - TE Connectivity
  • Status: Active
  • Product Code: L286
  • Global Product Line: Z77
  • GPL Description: Data and Devices

Description

FOMM62 ODC LEAD 1.9 4SOCKET-LC/DPX 0.5M

Specifications

Cable Jacket Color:
Orange
Boot Type (Right):
Bend Limiting
Connector Color (End A):
Beige
Boot Color (Right):
Beige
Boot Color (Left):
Black
Connector Color (End B):
Beige
Number of Fibers:
4
Cable Buffering:
Tight Buffer
Fiber Diameter:
62.5/125┬Ám
Outside Cable Diameter:
1.9mm, .075in
Cable Assembly Length:
.5m
Product Type:
Cable Assembly
Cable Assembly Type:
Fiber Optic Kit (FOKIT) ODC to LC Duplex
Mode:
Multimode
Connector Type (End A):
ODC
Connector Style (End A):
Socket
Cable Type:
Fiber Optic Cable (FOCAB) ODC
Fiber Channel:
No
Connector Type (End B):
LC
Connector Style (End B):
Duplex

Compatibility

  • Lead free solder process: Not applicable for solder process capability