Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0471
Contact Orientation | Straight |
---|---|
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | .13 – .33mm², 26 – 22AWG |
Operating Voltage | 300VDC, 300VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Plug: 1983659 or 1983660, Cap: 1983658 |
Packaging Quantity | 5000 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Connector Accessory, Contact, Copper Alloy |Amp Te Connectivity 1983664-1 | Newark Electronics |
Connector Accessory Contact Copper Alloy | Rapid Electronics |
TE Connectivity Rec connect 22-26AWG Headers & Wire Hous | Distrelec |
REC CONNECT 22-26AWG | Avnet America |
Where can I find additional details, specifications and documents for a 1983664-1?
Additional datasheets, footprints and schematics for 1983664-1 are listed on our Part Details page. You can also find images and similar parts to 1983664-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1983664-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1983664-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1983664-1 fall under?
The 1983664-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1983664-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1983664-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1983664-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1983664-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1983664-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1983664-1 often in real-time on the comparison pages.
What if I can't find stock of 1983664-1?
You can fill out our help required form which you can use to request a quote for 1983664-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.