Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Base Material | Copper Alloy |
Contact Type | Tab |
Contact Retention Within Housing | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Wire Size | .52 – 1.31mm², 20 – 16AWG |
Operating Voltage | 300VAC, 300VDC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Plug: 1983659, Cap: 1983658 |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Tab Connect 16-20Awg |Te Connectivity 1983661-1 | Newark Electronics |
TAB CONNECT 16-20AWG | Avnet America |
Where can I find additional details, specifications and documents for a 1983661-1?
Additional datasheets, footprints and schematics for 1983661-1 are listed on our Part Details page. You can also find images and similar parts to 1983661-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1983661-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1983661-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1983661-1 fall under?
The 1983661-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1983661-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1983661-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1983661-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1983661-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1983661-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1983661-1 often in real-time on the comparison pages.
What if I can't find stock of 1983661-1?
You can fill out our help required form which you can use to request a quote for 1983661-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.