Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.43
|
46,654
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
46,654
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
46,654
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
46,654
in stock
|
Buy Now | |
Farnell
from US$0.40
|
37,750
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Signal Positions | 0 |
Row-to-Row Spacing | 6.6mm, .259in |
Number of Rows | 2 |
Number of Power Positions | 4 |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Operating Voltage | 300VAC |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.6mm, .26in |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Quantity | 1000 |
Packaging Method | Package |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Tab, Socket |
Sealable | No |
Housing Type | Cap |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers & Wire Housings 4 Positions Plug Housing |Amp Te Connectivity 1983659-1 | Newark Electronics |
Headers&Wire Housings 4 Positions Plug Housing | Rapid Electronics |
TE Connectivity 4P Plug Housing Headers & Wire Housings | Distrelec |
RCPT HOUSING, 4POS, THERMOPLASTIC, NAT | Farnell |
4P PLUG HOUSING | Avnet America |
Where can I find additional details, specifications and documents for a 1983659-1?
Additional datasheets, footprints and schematics for 1983659-1 are listed on our Part Details page. You can also find images and similar parts to 1983659-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1983659-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1983659-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1983659-1 fall under?
The 1983659-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1983659-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1983659-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1983659-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1983659-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1983659-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1983659-1 often in real-time on the comparison pages.
What if I can't find stock of 1983659-1?
You can fill out our help required form which you can use to request a quote for 1983659-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.