Number of Signal Positions | 0 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | .259in, 6.6mm |
Number of Power Positions | 6 |
Number of Positions | 6 |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Retention | Without |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Operating Voltage | 300VAC |
Housing Color | Natural |
Centerline (Pitch) | 6.6mm, .26in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Panel |
Circuit Application | Power |
Packaging Quantity | 500 |
Packaging Method | Bag |
Contact Type | Socket, Tab |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Product Type | Connector |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers & Wire Housings 6 Positions Cap Housing |Amp Te Connectivity 1983658-1 | Newark Electronics |
Headers&Wire Housings 6 Positions Cap Housing | Rapid Electronics |
TE Connectivity 6P Panel Mount Headers & Wire Housings 6 | Distrelec |
CONNECTOR, PLUG, 6POS, 6.6MM, PANEL | Farnell |
6P PANEL MOUNT | Avnet America |
Where can I find additional details, specifications and documents for a 1983658-1?
Additional datasheets, footprints and schematics for 1983658-1 are listed on our Part Details page. You can also find images and similar parts to 1983658-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1983658-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1983658-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1983658-1 fall under?
The 1983658-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1983658-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1983658-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1983658-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1983658-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1983658-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1983658-1 often in real-time on the comparison pages.
What if I can't find stock of 1983658-1?
You can fill out our help required form which you can use to request a quote for 1983658-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.