Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.80
|
427
in stock
|
Buy Now | |
TE Store
from US$7.57
|
762
in stock
|
Buy Now | |
element14
from US$5.43
|
427
in stock
|
Buy Now | |
Farnell
from US$6.51
|
427
in stock
|
Buy Now | |
Chip One Stop
from US$7.10
|
59
in stock
|
Buy Now | |
Future Electronics
from US$5.11
|
-
|
Buy Now | |
Avnet America
from US$8.65
|
-
|
Buy Now | |
RS Americas
from US$7.55
|
-
|
Buy Now | |
Avnet Asia
from US$4.59
|
-
|
Buy Now | |
Boersig
from US$6.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Thermoplastic |
---|---|
Color | Black |
PCB Mount Orientation | Right Angle |
Number of Positions | 2 |
Contact Length | .123in, 31.4mm |
Contact Current Rating (Max) | 170A |
Contact Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Style | Socket |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Design | Multiple Contact Band/CROWN BAND |
端子の下地めっきの材料 | Nickel |
Contact Transmits (Typical) | Power |
Contact Plating Thickness | 118µin, 3µm |
Width | .945in, 24mm |
PCB Thickness (Recommended) | .039 – .197in, 1 – 5mm |
Length | 31.4mm, 1.2362in |
Height | 24.27mm, .956in |
Current Rating | 170A |
Hot Pluggable | Yes |
Operating Voltage | 48VDC, 600VAC |
Operating Voltage Reference | DC |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Rating | Recognized |
Agency/Standard | UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Blindmate |
Mounting Retention | Yes |
Mounting Retention Type | Mounting Ear, Mounting Hole |
Mating Alignment | Yes |
Circuit Application | Power |
Comment | Right Angle Mounting Flange |
Blade Thickness | 3mm, .118in |
Packaging Method | Box & Tray, Box & Carton |
Connector Type | Connector Assembly |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board, Bus Bar |
Connector Style | Receptacle |
Connector System | Board-to-Bus Bar |
Sealable | No |
PCB Termination | Through Hole - Screw |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CROWN CLIP JUNIOR SCREW-MOUNT CONN Connector System: Board-to-Bus Bar Number of Positions: 2 Connector & Contact Terminates To: Printed Circuit Board Bus Bar Mating Conductor Thickness: 3 mm Mating Conductor Thickness: .118 in Board-to-Bus Bar 2 Printed Circuit Board 3 mm | Busbar Connector | Part Number: 1982995-1 | Internal Number: 1982995-1 | TE Connectivity | TE Store |
Pluggable Bus Bar, Rcpt, R/A, Screw | Newark Electronics |
3mm Screw Mount Pluggable Busbar Crown Clip | Future Electronics |
Conn Bus Bar Connector RCP 2 POS Screw RA Thru-Hole 2 Terminal 1 Port Tray | Avnet America |
CROWN CLIP JUNIOR SCREW-MOUNT CONN, Busbar Connectors | TE Connectivity 1982995-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1982995-1?
Additional datasheets, footprints and schematics for 1982995-1 are listed on our Part Details page. You can also find images and similar parts to 1982995-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1982995-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1982995-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1982995-1 fall under?
The 1982995-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1982995-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1982995-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1982995-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1982995-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1982995-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1982995-1 often in real-time on the comparison pages.
What if I can't find stock of 1982995-1?
You can fill out our help required form which you can use to request a quote for 1982995-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.