Status: | Unknown |
---|---|
Series: | Jewel MagSnap Series |
RoHS: | Unknown |
Wrist Band Type | Cord |
---|---|
Circumference Max | - |
Lead Length | 6ft |
Wristband Colour | Black |
Ground Terminals | Snap |
Product Range | Jewel MagSnap Series |
WRIST STRAP, JEWEL, MAGSNAP, LGE DUAL, METAL, ONYX, 6FT ANG | Desco 19829 | RS Americas |
METAL WRIST STRAP, DUAL-WIRE, 6FT CORD | element14 |
Metal Wrist Strap, Dual-Wire, 6Ft Cord | Newark Electronics |
Where can I find additional details, specifications and documents for a 19829?
Additional datasheets, footprints and schematics for 19829 are listed on our Part Details page. You can also find images and similar parts to 19829 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19829 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19829 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19829 fall under?
The 19829 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 19829 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19829 you can contact the distributor directly for product support, shipping queries etc.
Is the 19829 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19829 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 19829.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19829 often in real-time on the comparison pages.
What if I can't find stock of 19829?
You can fill out our help required form which you can use to request a quote for 19829 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.