Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.80
Shield Material | Copper Alloy |
---|---|
Number of Columns | 12 |
PCB Mount Orientation | Right Angle |
Number of Rows | 8 |
Number of Pairs | 96 |
Number of Positions | 192 |
Pairs per Column | 8 |
Number of Signal Positions | 192 |
Stackable | Yes |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | .5 – 2.5µm, 20 – 100µin |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Shape & Form | Dual Beam |
Contact Underplating Material | Nickel |
Connector Height | 12.51mm, .493in |
Connector Width | .681in, 17.3mm |
Connector Length | .965in, 24.5mm |
コネクタの高さ | 12.51mm |
Row-to-Row Spacing | 1.25mm, .05in |
PCB Hole Diameter | .0158in, .4mm |
PCB Thickness (Recommended) | 1.2mm |
Stack Height | 1.6mm |
Operating Voltage | 30VAC |
Impedance | 30Ω |
Centerline (Pitch) | 1.45mm, .057in |
Number of Shrouded Sides | 0 |
End Wall Location | None |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Mating Alignment | With |
PCB Mount Alignment | With |
Guide Hardware | Without |
PCB Mount Retention | With |
Durability Rating | 250Cycles |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Shrouded | Unshrouded |
Post Type | Through Hole - Press-Fit |
Product Type | Connector |
Connector Type | Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Module Type | Center |
Data Rate | 3.5Gb/s |
Termination Post & Tail Length | 1.6mm, .681in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Female Connector IEC Number of Positions: 192 Row-to-Row Spacing: 1.25 mm Row-to-Row Spacing: .05 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 192 1.25 mm .05" With | Part Number: 1982738-2 | Internal Number: 1982738-2 | TE Connectivity | TE Store |
Conn Backplane F 96 POS 1.45mm Press Fit RA Thru-Hole | Avnet America |
Female Connector Iec |Te Connectivity 1982738-2 | Newark Electronics |
96 Position 1.45 mm Receptacle Press Fit Female Z-Pack Slim UHD Connector | Future Electronics |
Female Connector IEC, High Speed Backplane Connectors | TE Connectivity 1982738-2 | RS Americas |
FEMALE CONNECTOR IEC | Farnell |
Where can I find additional details, specifications and documents for a 1982738-2?
Additional datasheets, footprints and schematics for 1982738-2 are listed on our Part Details page. You can also find images and similar parts to 1982738-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1982738-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1982738-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1982738-2 fall under?
The 1982738-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1982738-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1982738-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1982738-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1982738-2 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 1982738-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1982738-2 often in real-time on the comparison pages.
What if I can't find stock of 1982738-2?
You can fill out our help required form which you can use to request a quote for 1982738-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.