Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Drawer Style | Mini CT, Snap-Fit, Hybrid |
---|---|
Number of Rows | 1 |
Number of Power Positions | 4 |
Number of Positions | 12 |
Number of Signal Positions | 8 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 15A |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
コネクタの高さ | 10mm |
Connector Length | 1.5748in, 40mm |
Connector Height | 10mm |
Operating Voltage | 250V |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Alignment Type | Boardlock |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Ears |
Strain Relief | Without |
Mating Retention | Without |
Circuit Application | Power & Signal |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 25 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Receptacle Assembly |Te Connectivity 1982676-1 | Newark Electronics |
AMP1982676-1 | Avnet America |
Receptacle Assembly | TE Connectivity 1982676-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1982676-1?
Additional datasheets, footprints and schematics for 1982676-1 are listed on our Part Details page. You can also find images and similar parts to 1982676-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1982676-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1982676-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1982676-1 fall under?
The 1982676-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1982676-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1982676-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1982676-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1982676-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1982676-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1982676-1 often in real-time on the comparison pages.
What if I can't find stock of 1982676-1?
You can fill out our help required form which you can use to request a quote for 1982676-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.