Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .307in, 7.8mm |
---|---|
Number of Power Positions | 2 |
Number of Rows | 1 |
Number of Positions | 2 |
Number of Signal Positions | 0 |
Contact Retention | With |
Contact Mating Area Plating Material | Silver |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 76.2µin, .8µm |
Contact Current Rating (Max) | 40A |
Wire Size | 2.5 – 4mm², 12 – 14AWG, 12 – 14CMA |
Operating Voltage | 500VDC, 500VAC |
Housing Material | PBT GF |
Housing Color | Black |
Centerline (Pitch) | .307in, 7.8mm |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Tray |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Receptacle |
Contact Type | Socket |
Housing Type | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
ELCON MINI 2P CABLE CONN,WITH CODING(R) Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 7.8 mm Housing Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1982299-1 | Internal Number: 1982299-1 | 7.8 mm | TE Connectivity | TE Store |
Wire-Board Connector, Plug 2 Position | Newark Electronics |
Conn Power F 2 POS 7.8mm Crimp ST Cable Mount 2 Terminal 1 Port | Avnet America |
PLUG, CABLE TYPE, RIGHT CODING, 2WAY | Farnell |
Where can I find additional details, specifications and documents for a 1982299-1?
Additional datasheets, footprints and schematics for 1982299-1 are listed on our Part Details page. You can also find images and similar parts to 1982299-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1982299-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1982299-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1982299-1 fall under?
The 1982299-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1982299-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1982299-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1982299-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1982299-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 1982299-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1982299-1 often in real-time on the comparison pages.
What if I can't find stock of 1982299-1?
You can fill out our help required form which you can use to request a quote for 1982299-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.