Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Row-to-Row Spacing | .307in, 7.8mm |
PCB Mount Orientation | Right Angle, Horizontal |
Number of Rows | 1 |
Number of Signal Positions | 0 |
Number of Power Positions | 2 |
Contact Mating Area Plating Thickness | 3µin, .076µm |
Contact Termination Area Plating Thickness | .8µm |
Contact Retention | With |
Contact Mating Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 40A, 35A |
Contact Layout | Inline |
Contact Termination Area Plating Material | Silver |
Length | 18.2mm |
Height | 8mm |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 500VDC, 500VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .307in, .137in, 7.8mm, 3.5mm |
Housing Color | Black |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Power |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tray |
Packaging Quantity | 64 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Wire-to-Board |
Product Type | Plug |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Elcon Mini 2P Ra Header,tray,w/ Coding |Te Connectivity 1982295-5 | Newark Electronics |
Conn Power PIN 2 POS 8.3mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
Special Order: ELCON MINI 2P RA HEADER,TRAY,W/ CODING Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 7.8 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1982295-5 | Internal Number: 1982295-5 | 7.8 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1982295-5?
Additional datasheets, footprints and schematics for 1982295-5 are listed on our Part Details page. You can also find images and similar parts to 1982295-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1982295-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1982295-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1982295-5 fall under?
The 1982295-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1982295-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1982295-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1982295-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1982295-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1982295-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1982295-5 often in real-time on the comparison pages.
What if I can't find stock of 1982295-5?
You can fill out our help required form which you can use to request a quote for 1982295-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.