Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Horizontal, Right Angle |
---|---|
Number of Signal Positions | 0 |
Row-to-Row Spacing | 7.8mm, .307in |
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Termination Area Plating Material | Silver |
Contact Current Rating (Max) | 40A |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Mating Area Plating Material | Silver |
Contact Retention | With |
Operating Voltage | 500VDC, 500VAC |
Centerline (Pitch) | .138in, 3.5mm, 7.8mm, .137in, .307in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Reel |
Connector System | Wire-to-Board |
Housing Type | Plug |
Contact Type | Pin |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Plug |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Conn Power PIN 2 POS Solder RA Thru-Hole 4 Terminal 1 Port T/R | Avnet America |
Special Order: ELCON MINI 2P RA HEADER,GOLD,W/O CODING Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 7.8 mm 3.5 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1982295-4 | Internal Number: 1982295-4 | 7.8 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1982295-4?
Additional datasheets, footprints and schematics for 1982295-4 are listed on our Part Details page. You can also find images and similar parts to 1982295-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1982295-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1982295-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1982295-4 fall under?
The 1982295-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1982295-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1982295-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1982295-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1982295-4 have stock available?
Authorised distributors including Avnet America, Avnet Asia and TE Store have stock available or on a lead time for 1982295-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1982295-4 often in real-time on the comparison pages.
What if I can't find stock of 1982295-4?
You can fill out our help required form which you can use to request a quote for 1982295-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.