Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.00
|
5,198
in stock
|
Buy Now | |
Newark Electronics
from US$14.76
|
5,198
in stock
|
Buy Now | |
Rapid Electronics
from US$12.60
|
5,198
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
5,198
in stock
|
Buy Now | |
TE Store
from US$15.43
|
1,944
in stock
|
Buy Now | |
Future Electronics
from US$13.98
|
-
|
Buy Now | |
Avnet America
from US$11.66
|
-
|
Buy Now | |
RS Americas
from US$19.21
|
-
|
Buy Now | |
element14
from US$5.01
|
-
|
Buy Now | |
Boersig
from US$13.04
|
-
|
Buy Now | |
TTI Europe
from US$12.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 5 |
---|---|
Number of Positions | 5 |
PCB Mount Orientation | Vertical |
Backplane Architecture | Backplane |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
CompactPCI Designation | None |
Centerline (Pitch) | .118in, 3mm |
Housing Color | Natural |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Hard Metric Conn Z-Pack Slim Uhd Pwr 6C 5R Vert |Amp Te Connectivity 1982257-5 | Newark Electronics |
TE Connectivity - AMP BP Con Z-PACK Slim UHD Power 5 P recept | Distrelec |
Z-PACK Slim UHD Power 5 pos receptacle PCB Connector Assembly Type: PCB Mount Receptacle Number of Columns: 5 Backplane Architecture: Traditional Backplane Number of Positions: 5 Centerline (Pitch): 3 mm PCB Mount Receptacle 5 Traditional Backplane | Hard Metric Backplane Connector | Part Number: 1982257-5 | Internal Number: 1982257-5 | 3 mm | TE Connectivity | TE Store |
5 Position 2.54 mm Pitch Vertical Press Fit Receptacle Z-Pack Slim UHD Connector | Future Electronics |
Conn Backplane RCP 5Power POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Z-PACK Slim UHD Power 5 pos receptacle, Hard Metric Backplane Connectors | TE Connectivity 1982257-5 | RS Americas |
Z-PACK SLIM UHD POWER 5 POS RE | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1982257-5?
Additional datasheets, footprints and schematics for 1982257-5 are listed on our Part Details page. You can also find images and similar parts to 1982257-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1982257-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1982257-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1982257-5 fall under?
The 1982257-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1982257-5 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1982257-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1982257-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1982257-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1982257-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1982257-5 often in real-time on the comparison pages.
What if I can't find stock of 1982257-5?
You can fill out our help required form which you can use to request a quote for 1982257-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.