Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Cavities | 32 |
---|---|
Preloaded | No |
Number of Rows | 4 |
Number of Positions | 32 |
Contact Type | Socket |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Width | .692in, 17.6mm |
Length | 27.2mm, 1.07in |
Height | .602in, 15.3mm |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
Housing Material | PBT GF |
UL File Number | E28476 |
VDE Tested | No |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Halogen Free | Yes |
For Use With | Plug Case |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 100 |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Row-to-Row Spacing | 3.5mm, .137in |
Series Number | 1000 |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Conn Housing Wire to Board RCP 34 POS 2mm ST Cable Mount Tray | Avnet America |
Special Order: ME CONN MOLD TYPE REC. HSG 32POS ASSY Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 32 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 32 | Dynamic Me Inside Hsg | Part Number: 1981921-1 | Internal Number: 1981921-1 | .079" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1981921-1?
Additional datasheets, footprints and schematics for 1981921-1 are listed on our Part Details page. You can also find images and similar parts to 1981921-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981921-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981921-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981921-1 fall under?
The 1981921-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1981921-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981921-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981921-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981921-1 have stock available?
Authorised distributors including Avnet America, Boersig and TE Store have stock available or on a lead time for 1981921-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981921-1 often in real-time on the comparison pages.
What if I can't find stock of 1981921-1?
You can fill out our help required form which you can use to request a quote for 1981921-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.