Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.96
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$5.93
|
5,222
in stock
|
Buy Now | |
Chip One Stop
from US$5.48
|
5,222
in stock
|
Buy Now | |
Distrelec
from US$5.64
|
5,222
in stock
|
Buy Now | |
Newark Electronics
from US$7.45
|
19
in stock
|
Buy Now | |
element14
from US$6.05
|
19
in stock
|
Buy Now | |
Avnet America
from US$4.75
|
-
|
Buy Now | |
Boersig
from US$6.15
|
-
|
Buy Now | |
TE Store
from US$7.25
|
-
|
Buy Now |
Height | 30mm |
---|---|
Length | 46mm, 1.811in |
Circuit Identification Feature | Without |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
Hardware Type | Jack Case |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Receptacle, Tab Housing |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 50 |
Strain Relief | Without |
Accessory Color | Black |
Product Type | Accessory |
TE Connectivity - AMP Con ME CONN MOLD TYPE JACK CASE ASSY | Distrelec |
JACK CASE, CONNECTOR | Farnell |
Jack Case, Screw Mount, 46Mm | Newark Electronics |
JACK CASE, SCREW MOUNT, 46MM | element14 |
Case Polybutylene Terephthalate Black Box/Tray | Avnet America |
Special Order: ME CONN MOLD TYPE JACK CASE ASSY Connector Product Type: Housing Connector & Housing Type: Jack Connector System: Wire-to-Wire Termination Method to Wire & Cable: Crimp Primary Product Color: Black Housing Jack Wire-to-Wire Crimp | Dynamic Me Outside Case | Part Number: 1981913-1 | Internal Number: 1981913-1 | Black | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1981913-1?
Additional datasheets, footprints and schematics for 1981913-1 are listed on our Part Details page. You can also find images and similar parts to 1981913-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981913-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981913-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981913-1 fall under?
The 1981913-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1981913-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981913-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981913-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981913-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1981913-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981913-1 often in real-time on the comparison pages.
What if I can't find stock of 1981913-1?
You can fill out our help required form which you can use to request a quote for 1981913-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.