Insulation Material | PE |
---|---|
Conductor Material | Copper |
Number of Conductors | 4 |
Number of Pairs | 4 |
Number of Strands | 7 |
Wire Size | 22AWG, .325mm² |
Overall Outside Diameter | .26in, 6.5mm |
Length | 100m, 328.08ft |
Conductor Diameter | .8mm |
Packaging Quantity | 100 |
Packaging Method | Box |
Region | Americas |
Cable Type | Industrial Cable |
Shielded | Yes |
Performance Category | Cat 5e |
Wire/Cable Type | Stranded |
Product Type | Cable |
Product Classification | Cable - Industrial |
Industrial Ethernet Cat5E (Typeb) Strand |Te Connectivity 1981897-1 | Newark Electronics |
Ethernet Cable 4Conductors 22 | Avnet America |
Where can I find additional details, specifications and documents for a 1981897-1?
Additional datasheets, footprints and schematics for 1981897-1 are listed on our Part Details page. You can also find images and similar parts to 1981897-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981897-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981897-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981897-1 fall under?
The 1981897-1 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 1981897-1 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981897-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981897-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981897-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1981897-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981897-1 often in real-time on the comparison pages.
What if I can't find stock of 1981897-1?
You can fill out our help required form which you can use to request a quote for 1981897-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.