Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.01
|
-
|
Buy Now |
Underplate Material Thickness | 51.18µin, 1.3µm |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Type | Tab |
Contact Current Rating (Max) | 30A |
Contact Classification | Power |
Accepts Wire Insulation Diameter Range | .193 – .307in, 4.9 – 7.8mm |
Wire Size | 7.95 – 8.92mm², 8AWG |
Overall Length | 1.32in, 33.7mm |
Operating Voltage | 630VDC, 630VAC |
Wire Range Mark | L |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-5 TAB CONTACT L SIZE L/P0.38AU | Avnet America |
Where can I find additional details, specifications and documents for a 1981691-2?
Additional datasheets, footprints and schematics for 1981691-2 are listed on our Part Details page. You can also find images and similar parts to 1981691-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981691-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981691-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981691-2 fall under?
The 1981691-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1981691-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981691-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981691-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981691-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1981691-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981691-2 often in real-time on the comparison pages.
What if I can't find stock of 1981691-2?
You can fill out our help required form which you can use to request a quote for 1981691-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.