1981690-2

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1981690-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1981690-2
Series Information for 1981690-2 - TE Connectivity
  • Status: Active
  • Product Code: 0640
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-5 TAB CONTACT L SIZE 0.38Au

Specifications

Underplate Material Thickness:
51.18µin, 1.3µm
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Contact Underplating Material:
Nickel
Contact Mating Area Plating Thickness:
.38µm, 15µin
Contact Type:
Tab
Contact Current Rating (Max):
30A
Contact Classification:
Power
Wire Size:
8AWG, 7.95 – 8.92mm²
Accepts Wire Insulation Diameter Range:
.193 – .307in, 4.9 – 7.8mm
Overall Length:
1.32in, 33.7mm
Operating Voltage:
630VDC, 630VAC
Wire Range Mark:
L
Contact Retention:
With
Contact Retention Type:
Locking Lance
For Use With:
Receptacle (Socket) Contact
Packaging Method:
Reel
Packaging Quantity:
800
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Barrel Type:
Open Barrel
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 7-2266274-7, 2266274-2, 2-2266274-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
DYNAMIC D-5 TAB CONTACT L SIZE 0.38Au
Avnet America
DYNAMIC D-5 TAB CONTACT L SIZE 0.38AU