Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Right Angle |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 7 |
Number of Rows | 1 |
Contact Current Rating (Max) | 7A |
Contact Type | Blade |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .76in |
Operating Voltage | 30VDC |
Insulation Resistance | 1MΩ |
Centerline (Pitch) | 2.5in, .098mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Alignment | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Tape |
実装方法 | Tape |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Sealable | No |
Termination Post & Tail Length | 3.75mm, .147in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
2.5Mm Pitch Battery Plug Assy 7P,packing |Te Connectivity 1981583-1 | Newark Electronics |
2.5MM PITCH BATTERY PLUG ASSY 7P,PACKING | Avnet America |
Where can I find additional details, specifications and documents for a 1981583-1?
Additional datasheets, footprints and schematics for 1981583-1 are listed on our Part Details page. You can also find images and similar parts to 1981583-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981583-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981583-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981583-1 fall under?
The 1981583-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1981583-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981583-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981583-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981583-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1981583-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981583-1 often in real-time on the comparison pages.
What if I can't find stock of 1981583-1?
You can fill out our help required form which you can use to request a quote for 1981583-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.