Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .64mm, .025in |
---|---|
Mating Tab Width | .091in, 2.3mm |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter | .071in, 1.8 – 2.1mm, 1.8mm, 1.8 – 2.6mm, 1.5 – 1.8mm, 1.5 – 2.7mm |
Wire Size Search | 17AWG, 2mm², 1.5mm², 1.25mm², 15AWG, 14AWG, 16AWG, 1mm², 1.3mm², .85mm², .75mm² |
Wire Size | .75mm², .85 – 1.25mm², .85 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 1981341-2?
Additional datasheets, footprints and schematics for 1981341-2 are listed on our Part Details page. You can also find images and similar parts to 1981341-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981341-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981341-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981341-2 fall under?
The 1981341-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1981341-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981341-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981341-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981341-2 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 1981341-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981341-2 often in real-time on the comparison pages.
What if I can't find stock of 1981341-2?
You can fill out our help required form which you can use to request a quote for 1981341-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.