Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .025in, .64mm |
Mating Tab Width | .091in, 2.3mm |
Typical Current Rating | 14A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | .5mm², 22AWG, 21AWG, .35mm², .4mm², .3mm² |
Wire Insulation Diameter | 2mm, 1.1 – 2.1mm, 1.1 – 1.3mm, .079in, 1.6mm, 1.4 – 1.6mm |
Wire Size | .5mm², .3 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
2.3 UNSEALED TW REC.CONTACT Terminal Type: Receptacle Mating Tab Width: 2.3 mm Mating Tab Width: .091 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle 2.3 mm .091" .64 mm | Multilock & Receptacle And Tab | Part Number: 1981341-1 | Internal Number: 1981341-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1981341-1?
Additional datasheets, footprints and schematics for 1981341-1 are listed on our Part Details page. You can also find images and similar parts to 1981341-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981341-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981341-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981341-1 fall under?
The 1981341-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1981341-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981341-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981341-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981341-1 have stock available?
Authorised distributors including TE Store, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 1981341-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981341-1 often in real-time on the comparison pages.
What if I can't find stock of 1981341-1?
You can fill out our help required form which you can use to request a quote for 1981341-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.