Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Module Key Type | SGRAM |
---|---|
Latch Material | Stainless Steel |
Ejector Location | Both Ends |
Ejector Type | Locking |
Latch Plating Material | Tin |
Number of Positions | 200 |
Number of Rows | 2 |
Center Key | None |
Keying | Standard |
Module Orientation | Right Angle |
Number of Bays | 2 |
Number of Keys | 1 |
Socket Style | SO DIMM |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Socket Type | Memory Card |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Gold Flash |
Stack Height | .362in, 9.2mm |
DRAM Voltage | 1.8V |
Centerline (Pitch) | .024in, .6mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Tail |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 20 |
Sealable | No |
Profile | Standard |
Row-to-Row Spacing | .244in, 6.2mm |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Connector System | Cable-to-Board |
DRAM Type | Double Data Rate (DDR) |
SGRAM Voltage | 1.8V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Memory Socket, So-Dimm, 200 Position | Newark Electronics |
MC Series 200 Position SODIMM Right Angle Surface Mount DIMM | Future Electronics |
Memory Card Connector, SODIMM, Cam-In Locking, 200 Contacts, Copper Alloy, Gold Plated Contacts | Avnet America |
SEMI-HARD TRAY DDR2 SODIMM 9.2H STD AMC (1981284-4) | TE Connectivity 1981284-4 | RS Americas |
SEMI-HARD TRAY DDR2 SODIMM 9.2H STD AMC DRAM Type: Double Data Rate (DDR) 2 Stack Height: .362 in Stack Height: 9.2 mm Module Orientation: Right Angle Number of Positions: 200 Double Data Rate (DDR) 2 .362" 9.2 mm Right Angle | Ddr2 So Dimm Socket | Part Number: 1981284-4 | Internal Number: 1981284-4 | .362" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1981284-4?
Additional datasheets, footprints and schematics for 1981284-4 are listed on our Part Details page. You can also find images and similar parts to 1981284-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981284-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981284-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981284-4 fall under?
The 1981284-4 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1981284-4 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981284-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981284-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981284-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1981284-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981284-4 often in real-time on the comparison pages.
What if I can't find stock of 1981284-4?
You can fill out our help required form which you can use to request a quote for 1981284-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.