Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.60
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
Number of Positions | 15 |
Number of Cavities | 15 |
Preloaded | No |
Contact Layout | Matrix |
Contact Type | Tab |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Length | 1.074in, 27.3mm |
Width | .913in, 23.2mm |
Height | 23.3mm, .917in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .129in, 3.3mm |
Housing Color | Black |
Housing Material | PBT |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
For Use With | Receptacle Housing |
Circuit Application | Signal |
Halogen Free | Yes |
Packaging Quantity | 50 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 3.3mm, .129in |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Series Number | 1000 |
Connector Style | Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Tab Housing 15 Position Cable Mount Black | Avnet America |
Where can I find additional details, specifications and documents for a 1981133-1?
Additional datasheets, footprints and schematics for 1981133-1 are listed on our Part Details page. You can also find images and similar parts to 1981133-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1981133-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1981133-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1981133-1 fall under?
The 1981133-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1981133-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1981133-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1981133-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1981133-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1981133-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1981133-1 often in real-time on the comparison pages.
What if I can't find stock of 1981133-1?
You can fill out our help required form which you can use to request a quote for 1981133-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.