1977745-3 PCB Connectors by TE Connectivity

RCPT, 2.0MM, 8P,VRT MT, Sn

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Post Size .5mm, .02in
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 8
PCB Contact Termination Area Plating Material Thickness 1.27µm
PCB Contact Termination Area Plating Material Tin
Contact Type Socket
Contact Current Rating (Max) 1A
Contact Shape & Form Square
Contact Mating Area Plating Material Tin
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
Row-to-Row Spacing 2mm, .079in
Centerline (Pitch) .079in, 2mm
Housing Color Black
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
PCB Mount Retention With
Position Locations Omitted None
Packaging Method Loose Piece
実装方法 Loose Piece
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Surface Mount
Termination Post & Tail Length 2.6mm, .102in
Operating Temperature Range -40 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1977745-3?

Additional datasheets, footprints and schematics for 1977745-3 are listed on our Part Details page. You can also find images and similar parts to 1977745-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1977745-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977745-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1977745-3 fall under?

The 1977745-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1977745-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1977745-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1977745-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1977745-3 have stock available?

There is no stock from authorised distributors for 1977745-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1977745-3 often in real-time on the comparison pages.

What if I can't find stock of 1977745-3?

You can fill out our help required form which you can use to request a quote for 1977745-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay