Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MPS103FPC |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.08
|
No stock
|
Buy Now | |
TE Store
from US$31.26
|
174
in stock
|
Buy Now | |
Newark Electronics
from US$18.00
|
-
|
Buy Now | |
Future Electronics
from US$14.41
|
-
|
Buy Now | |
Avnet America
from US$12.58
|
-
|
Buy Now | |
RS Americas
from US$24.74
|
-
|
Buy Now | |
element14
from US$14.17
|
-
|
Buy Now | |
Sager
from US$11.00
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Bushing Thread Size | 1/4-40 |
Case Material | Epoxy Resin |
Boot Color | Black |
Actuator Material | Nickel-Plated Copper Alloy |
Guard Color | Chromed Brass |
Cap Color | Black |
Actuator Profile | Extended |
Seal Type | Epoxy |
Ganged | No |
Tactile | No |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On (On) |
Panel Cutout Size | .256in, 6.5 (Diameter)mm |
Number of Actuators | Single |
Snap Action | With |
Contact Base Material | Brass |
Switch Contact Plating Material | Silver |
Contact Current Rating | 3A |
Cap Diameter | .394in, 10.01mm |
Cap Height | 8mm, .315in |
Actuator Length | .315in, 8mm |
Button Width | .11in, 2.8mm |
Voltage Rating | 125VAC |
Process Sealed | No |
Low Profile | No |
Mounting Type | Panel |
Attachment Method | Screw-On |
Mounting Angle | Vertical |
Screw & Hole Thread Size | 1/4-40 |
For Use With | C22 Cap |
Packaging Method | Bulk |
Illuminated | No |
Switch Type | Pushbutton |
Product Type | Switch |
Actuator Style | Cap - Order Separately |
Dust Proof | No |
Termination Type | Printed Circuit |
MPS103FPC PSHBTN SPDT MMNTRY Configuration (Pole-Throw): Single Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Single Pole - Double Throw Switch Extended | Pushbutton Switch | Part Number: 1977740-2 | Internal Number: 1977740-2 | Alias Number: MPS103FPC | TE Connectivity | TE Store |
Switch, Pushbutton , Spdt, 3A, 125Vac, Thro Hole | Newark Electronics |
MPS Series Nickel Plated Black Color Non Tactile push button SPDT Switch | Future Electronics |
Switch Push Button ON (ON) SPDT Round Plunger 3A 250VAC Momentary Contact PC Pins Panel Mount/Through Hole Bulk | Avnet America |
Switch, Mps103Fpc Pshbtn Spdt Mmntry | TE Connectivity 1977740-2 | RS Americas |
Pushbutton Switches SWITCH PUSHBUTTON | Sager |
SWITCH, PUSHBUTTON , SPDT, 3A, 125VAC, T | Farnell |
Where can I find additional details, specifications and documents for a 1977740-2?
Additional datasheets, footprints and schematics for 1977740-2 are listed on our Part Details page. You can also find images and similar parts to 1977740-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977740-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977740-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977740-2 fall under?
The 1977740-2 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977740-2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977740-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977740-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977740-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1977740-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977740-2 often in real-time on the comparison pages.
What if I can't find stock of 1977740-2?
You can fill out our help required form which you can use to request a quote for 1977740-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.