1977740-1 Switches by TE Connectivity

MPS103DPC PSHBTN SPDT

Status: Active
Series: -
RoHS: Unknown
Aliases: MPS103DPC
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.10

Distributor Stock
Logo for Farnell
Farnell
from US$11.94
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.10
-
Buy Now
Logo for RS Americas
RS Americas
from US$17.36
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Bushing Style Threaded
Actuator Material Nickel-Plated Copper Alloy
Guard Color Chromed Brass
Actuator Profile Extended
Bushing Thread Size 1/4-40
Seal Type Epoxy
Case Material Epoxy Resin
Cap Color Black
Boot Color Black
Ganged No
Tactile No
Operating Function On On
Configuration (Pole-Throw) Single Pole - Double Throw
Panel Cutout Size 6.5 (Diameter)mm, .256in
Number of Actuators Single
Snap Action With
Contact Current Rating 3A
Contact Base Material Brass
Switch Contact Plating Material Silver
Button Width 2.8mm, .11in
Cap Height .315in, 8mm
Actuator Length .315in, 8mm
Cap Diameter .394in, 10.01mm
Voltage Rating 125VAC
Process Sealed No
Low Profile No
Screw & Hole Thread Size 1/4-40
Mounting Type Panel
Mounting Angle Vertical
Attachment Method Screw-On
For Use With C22 Cap
Packaging Method Bulk
Illuminated No
Switch Type Pushbutton
Dust Proof No
Actuator Style Cap - Order Separately
Product Type Switch
Termination Type Printed Circuit

Alternative Descriptions

Mps103Dpc Pshbtn Spdt |Alcoswitch Te Connectivity 1977740-1 | Newark Electronics
Switch, Mps103Dpc Pshbtn Spdt | TE Connectivity 1977740-1 | RS Americas
Pushbutton Switches MPS103DPC PSHBTN SPDT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1977740-1?

Additional datasheets, footprints and schematics for 1977740-1 are listed on our Part Details page. You can also find images and similar parts to 1977740-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1977740-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977740-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1977740-1 fall under?

The 1977740-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 1977740-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1977740-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1977740-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1977740-1 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell and Sager have stock available or on a lead time for 1977740-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1977740-1 often in real-time on the comparison pages.

What if I can't find stock of 1977740-1?

You can fill out our help required form which you can use to request a quote for 1977740-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay