Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1977739-4 |
Prices starting from US$16.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.91
|
5
in stock
|
Buy Now | |
Powell Electronics
from US$22.95
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$22.73
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$18.81
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$29.00
|
5
in stock
|
Buy Now | |
Distrelec
from US$16.89
|
5
in stock
|
Buy Now | |
Farnell
from US$27.20
|
4
in stock
|
Buy Now | |
Avnet America
from US$16.76
|
-
|
Buy Now | |
RS Americas
from US$21.85
|
-
|
Buy Now |
Actuator Profile | Extended |
---|---|
Boot Color | Black |
Bushing Style | Threaded |
Actuator Material | Nickel-Plated Copper Alloy |
Case Material | Epoxy Resin |
Bushing Thread Size | 1/4-40 |
Cap Color | Black |
Guard Color | Chromed Brass |
Seal Type | Epoxy |
Operating Function | On (On) |
Ganged | No |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Number of Actuators | Single |
Tactile | No |
Panel Cutout Size | 6.5 (Diameter)mm, .256in |
Snap Action | With |
Contact Current Rating | 3A |
Switch Contact Plating Material | Silver |
Contact Base Material | Brass |
Cap Diameter | 10.01mm, .394in |
Actuator Length | .315in, 8mm |
Button Width | .11in, 2.8mm |
Cap Height | .315in, 8mm |
Voltage Rating | 125VAC |
Process Sealed | No |
Low Profile | No |
Mounting Type | Panel |
Screw & Hole Thread Size | 1/4-40 |
Mounting Angle | Vertical |
Attachment Method | Screw-On |
For Use With | C22 Cap |
Packaging Method | Bulk |
Dust Proof | No |
Actuator Style | Cap - Order Separately |
Illuminated | No |
Product Type | Switch |
Switch Type | Pushbutton |
Termination Type | Wire Lugs |
Pushbutton switch DPDT On(On) MPS series | RS |
Pushbutton Switches Switch Dip Switch |Amp Te Connectivity 1977739-4 | Newark Electronics |
Pushbutton Switches SWITCH DIP SWITCH | Rapid Electronics |
TE Connectivity - AMP Pushbutton MPS203R PSHBTTN DPDT MMNTRY | Distrelec |
PUSH BUTTON AND KEYBOARD SWITCHES | Farnell |
Push Button Switches, Double Pole - Double Throw, Single Actuator, Blue Series | TE Connectivity 1977739-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1977739-4?
Additional datasheets, footprints and schematics for 1977739-4 are listed on our Part Details page. You can also find images and similar parts to 1977739-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977739-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977739-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977739-4 fall under?
The 1977739-4 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977739-4 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977739-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977739-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977739-4 have stock available?
Authorised distributors including Powell Electronics, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1977739-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977739-4 often in real-time on the comparison pages.
What if I can't find stock of 1977739-4?
You can fill out our help required form which you can use to request a quote for 1977739-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.