Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1977739-2 |
Actuator Profile | Extended |
---|---|
Boot Color | Black |
Bushing Style | Threaded |
Actuator Material | Nickel-Plated Copper Alloy |
Case Material | Epoxy Resin |
Bushing Thread Size | 1/4-40 |
Cap Color | Black |
Guard Color | Chromed Brass |
Seal Type | Epoxy |
Operating Function | On (On) |
Ganged | No |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Number of Actuators | Single |
Tactile | No |
Panel Cutout Size | 6.5 (Diameter)mm, .256in |
Snap Action | With |
Contact Current Rating | 3A |
Switch Contact Plating Material | Silver |
Contact Base Material | Brass |
Cap Diameter | 10.01mm, .394in |
Actuator Length | .315in, 8mm |
Button Width | .11in, 2.8mm |
Cap Height | .315in, 8mm |
Voltage Rating | 125VAC |
Process Sealed | No |
Low Profile | No |
Mounting Type | Panel |
Screw & Hole Thread Size | 1/4-40 |
Mounting Angle | Vertical |
Attachment Method | Screw-On |
For Use With | C22 Cap |
Packaging Method | Bulk |
Dust Proof | No |
Actuator Style | Cap - Order Separately |
Illuminated | No |
Product Type | Switch |
Switch Type | Pushbutton |
Termination Type | Wire Lugs |
PB SWITCH, SPDT, 3A, 125VAC, PANEL | element14 |
Pushbutton switch SPDT On(On) MPS series | RS |
Pushbutton Switches SWITCH PUSHBUTTON | Sager |
Mps103F Pshbttn Spdt Mmntry |Amp Te Connectivity 1977739-2 | Newark Electronics |
Switch Push Button ON (ON) SPDT Plunger 3A 250VAC Momentary Contact Wire Lug Panel Mount Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1977739-2?
Additional datasheets, footprints and schematics for 1977739-2 are listed on our Part Details page. You can also find images and similar parts to 1977739-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977739-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977739-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977739-2 fall under?
The 1977739-2 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977739-2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977739-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977739-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977739-2 have stock available?
Authorised distributors including element14, RS, Sager, Newark Electronics and Avnet America have stock available or on a lead time for 1977739-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977739-2 often in real-time on the comparison pages.
What if I can't find stock of 1977739-2?
You can fill out our help required form which you can use to request a quote for 1977739-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.