Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MPS1004D |
Cap Color | Black |
---|---|
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Actuator Material | Nickel-Plated Copper Alloy |
Boot Color | Black |
Actuator Profile | Extended |
Seal Type | Epoxy |
Guard Color | Chromed Brass |
Case Material | Epoxy Resin |
Panel Cutout Size | .256in, 6.5 (Diameter)mm |
Operating Function | On On |
Ganged | No |
Number of Actuators | Single |
Tactile | No |
Snap Action | With |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Current Rating | .06A |
Switch Contact Plating Material | Gold |
Contact Base Material | Brass |
Cap Diameter | 10.01mm, .394in |
Actuator Length | .315in, 8mm |
Cap Height | 8mm, .315in |
Bushing Length | .315in, 8mm |
Button Width | .11in, 2.8mm |
Voltage Rating | 30VDC |
Low Profile | No |
Process Sealed | No |
Mounting Type | Panel |
Attachment Method | Screw-On |
Mounting Angle | Vertical |
Screw & Hole Thread Size | 1/4-40 |
For Use With | C22 Cap |
Packaging Method | Bulk |
Switch Type | Pushbutton |
Product Type | Switch |
Actuator Style | Cap - Order Separately |
Dust Proof | No |
Illuminated | No |
Termination Type | Wire Lugs |
Mps1004D Pshbttn 0.4Va Spdt |Amp Te Connectivity 1977737-1 | Newark Electronics |
Switch, Mps1004D Pshbttn 0.4Va Spdt | TE Connectivity 1977737-1 | RS Americas |
Pushbutton Switches MPS1004D PSHBTTN 0.4VA SPDT | Sager |
Where can I find additional details, specifications and documents for a 1977737-1?
Additional datasheets, footprints and schematics for 1977737-1 are listed on our Part Details page. You can also find images and similar parts to 1977737-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977737-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977737-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977737-1 fall under?
The 1977737-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977737-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977737-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977737-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977737-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Sager have stock available or on a lead time for 1977737-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977737-1 often in real-time on the comparison pages.
What if I can't find stock of 1977737-1?
You can fill out our help required form which you can use to request a quote for 1977737-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.