1977506-1 PCB Connectors by TE Connectivity

26 MODII HDR DRST UNSHRD STKG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.03

Distributor Stock
Logo for Newark
Newark
from US$8.03
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$8.21
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 26
Board-to-Board Configuration Vertical
Stackable Yes
Contact Type Pin
Contact Mating Area Plating Material Tin-Lead
Stack Height 6.8mm, .268in
Housing Material Thermoplastic - GF
Centerline (Pitch) 2.54mm, .1in
Mating Retention Without
PCB Mount Retention Without
PCB Mount Alignment Without
Mating Alignment Without
Packaging Method Carton
Packaging Quantity 48
実装方法 Carton
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Make First / Break Last No
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Compatible No

Alternative Descriptions

26 Modii Hdr Drst Unshrd Stkg |Te Connectivity 1977506-1 | Newark Electronics
Connector, AMPMODU, 26 Modii Hdr Drst Unshrd Stkg | TE Connectivity 1977506-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1977506-1?

Additional datasheets, footprints and schematics for 1977506-1 are listed on our Part Details page. You can also find images and similar parts to 1977506-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1977506-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977506-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1977506-1 fall under?

The 1977506-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1977506-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1977506-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1977506-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1977506-1 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 1977506-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1977506-1 often in real-time on the comparison pages.

What if I can't find stock of 1977506-1?

You can fill out our help required form which you can use to request a quote for 1977506-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay