1977477-6 Terminal Blocks & Strips by TE Connectivity

Module Dual Barrier, .325 CL, 6 Pos.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Barrier Strip Style Dual Barrier
Color Black
Number of Rows 1
Number of Levels 1
Number of Positions 6
Terminal Plating Material Tin
Terminal Material Brass
Wire Size 22 – 16AWG, .326 – 3.31mm²
Length 49.5mm, 1.949in
Current Rating 15A
Voltage 300V
Current Rating (Max) 15A
Centerline (Pitch) 8.26mm, .325in
Housing Material Polyamide 66
UL Flammability Rating UL 94V-0
Screw Plating Material Nickel
Mounting Insert Without
Top Hardware Wire Clamp Combo Head
Mounting Angle Vertical
Mounting Options None
Screw Head Type Combo Phil-Slot
Screw Material Steel
Mounting Ears Without
Comment With interlocking feature.
Packaging Quantity 250
Packaging Method Package
Product Type Barrier Strip
Block Style Open Bottom with Standoffs
Connector & Contact Terminates To Printed Circuit Board
Bottom Termination Style Printed Circuit Pin
Operating Temperature Range -40 – 105°C, -40 – 221°F

Alternative Descriptions

MODULE DUAL BARRIER, .325 CL, | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1977477-6?

Additional datasheets, footprints and schematics for 1977477-6 are listed on our Part Details page. You can also find images and similar parts to 1977477-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1977477-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977477-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1977477-6 fall under?

The 1977477-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1977477-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1977477-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1977477-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1977477-6 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1977477-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1977477-6 often in real-time on the comparison pages.

What if I can't find stock of 1977477-6?

You can fill out our help required form which you can use to request a quote for 1977477-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay