Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM2JSMAS |
Actuator Force | 5.648oz, 160g |
---|---|
Case Material | PPS |
Actuator Profile | Extended |
Actuator Color | Green |
Cover Material | Steel |
Case Color | Brown |
Bushing Style | Unthreaded |
Actuator Material | Nylon |
Tactile Feel | With |
Operating Function | NO |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating | 50mA |
Actuator Length | .028in, .7mm |
Button Width | .138in, 3.5mm |
Switch Height | .169in, 4.3mm |
Low Profile | With |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Actuator Style | Round |
Dust Proof | No |
Product Type | Switch |
Leg Style | Gull Wing |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Fsm2Jsmas=6Mm Tact Switch, Smt 160Gf |Amp Te Connectivity 1977223-3 | Newark Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 24VDC 1000000Cycle 1.57N SMD Loose Piece | Avnet America |
Switch, Fsm2Jsmas=6Mm Tact Switch, Smt 160Gf | TE Connectivity 1977223-3 | RS Americas |
Tactile Switches | Sager |
FSM2JSMAS=6MM TACT SWITCH, SMT 160GF | Farnell |
Where can I find additional details, specifications and documents for a 1977223-3?
Additional datasheets, footprints and schematics for 1977223-3 are listed on our Part Details page. You can also find images and similar parts to 1977223-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977223-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977223-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977223-3 fall under?
The 1977223-3 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977223-3 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977223-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977223-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977223-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 1977223-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977223-3 often in real-time on the comparison pages.
What if I can't find stock of 1977223-3?
You can fill out our help required form which you can use to request a quote for 1977223-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.