Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.22
|
-
|
Buy Now | |
Future Electronics
from US$3.60
|
-
|
Buy Now | |
Avnet America
from US$3.40
|
-
|
Buy Now | |
RS Americas
from US$4.03
|
-
|
Buy Now | |
element14
from US$4.98
|
-
|
Buy Now | |
TE Store
from US$10.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle, Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Connector Height | 6.65mm |
コネクタの高さ | 6.65mm |
Connector Length | 17.78mm |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Method | Reel |
Packaging Quantity | 300 |
実装方法 | Reel |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
05 Mte Hdr Srra Smt.100Cl W/O Rohs Compliant: Yes |Te Connectivity 1977162-5 | Newark Electronics |
Conn Shrouded Header HDR 5 POS 2.54mm Solder ST SMD T/R | Future Electronics |
Conn Shrouded Header HDR 5 POS 2.54mm Solder RA SMD T/R | Avnet America |
Connector, AMPMODU, 05 Mte Hdr Srra Smt.100Cl W/O | TE Connectivity 1977162-5 | RS Americas |
05 MTE HDR SRRA SMT.100CL W/O | element14 |
Special Order: 05 MTE HDR SRRA SMT.100CL w/o PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 5 | PCB Header & Receptacle | Part Number: 1977162-5 | Internal Number: 1977162-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1977162-5?
Additional datasheets, footprints and schematics for 1977162-5 are listed on our Part Details page. You can also find images and similar parts to 1977162-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977162-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977162-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977162-5 fall under?
The 1977162-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1977162-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977162-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977162-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977162-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1977162-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977162-5 often in real-time on the comparison pages.
What if I can't find stock of 1977162-5?
You can fill out our help required form which you can use to request a quote for 1977162-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.