Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | STR02 |
Actuator Color | White |
---|---|
Number of Switches | 2 |
Number of Positions | 2 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
Auto-Insertable | No |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Contact Mating Area Plating Thickness | .8µin |
Height | .126in, 3.2mm |
Length | .326in, 8.28mm |
Voltage Rating | 5VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Low Profile | Yes |
Centerline | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
Packaging Quantity | 50 |
Packaging Method | Tube |
Sealed | No |
Actuator Style | Slide |
Switch Type | SIP |
Product Type | Switch |
Termination Post Length | .099in, 2.5mm |
Operating Temperature Range | -30 – 85°C |
Str02=2 Pos R/A Sip Switch |Alcoswitch Te Connectivity 1977105-1 | Newark Electronics |
Switch, Str02=2 Pos R/A Sip Switch | TE Connectivity 1977105-1 | RS Americas |
Switch DIP OFF ON SPST 2 Side Slide 0.01A 5VDC PC Pins Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1977105-1?
Additional datasheets, footprints and schematics for 1977105-1 are listed on our Part Details page. You can also find images and similar parts to 1977105-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977105-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977105-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977105-1 fall under?
The 1977105-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977105-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977105-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977105-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977105-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 1977105-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977105-1 often in real-time on the comparison pages.
What if I can't find stock of 1977105-1?
You can fill out our help required form which you can use to request a quote for 1977105-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.