Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDHL04STR |
Actuator Color | White |
---|---|
Seal Type | Tape |
Number of Positions | 4 |
Number of Switches | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Copper Alloy |
Contact Current Rating | .1A |
Auto-Insertable | No |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold |
Height | .053in, 1.35mm |
Length | 6.3mm, .248in |
Voltage Rating | 50VDC |
Housing Color | Black |
Centerline | .05in, 1.27mm |
Low Profile | Yes |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Comment | Ultra-Low Profile |
Packaging Quantity | 2000 |
Packaging Method | Tape & Reel |
Switch Type | DIP |
Product Type | Switch |
Sealed | Yes |
Actuator Style | Recessed Rocker |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
Switch, Gdhl04Str=4 Pos Dip Switch, itch, Lp Smt-T&R | TE Connectivity 1977103-4 | RS Americas |
Switch DIP ON OFF SPST 4 Recessed Rocker 0.025A 24VDC Gull Wing 1.27mm SMD T/R | Avnet America |
DIP Switches / SIP Switches GDHL04STR=4 POS DIP SWITCH, LP SMT-T&R | Sager |
Where can I find additional details, specifications and documents for a 1977103-4?
Additional datasheets, footprints and schematics for 1977103-4 are listed on our Part Details page. You can also find images and similar parts to 1977103-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977103-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977103-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977103-4 fall under?
The 1977103-4 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977103-4 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977103-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977103-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977103-4 have stock available?
Authorised distributors including RS Americas, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1977103-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977103-4 often in real-time on the comparison pages.
What if I can't find stock of 1977103-4?
You can fill out our help required form which you can use to request a quote for 1977103-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.