Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSMMSHP |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
No stock
|
Buy Now | |
Future Electronics
from US$0.17
|
46,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
40,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
1,962
in stock
|
Buy Now | |
Conrad
from US$2.19
|
434
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
element14
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
TE Store
from US$1.19
|
-
|
Buy Now | |
Sager
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Actuator Force | 160g, 5.648oz |
---|---|
Actuator Profile | Extended |
Case Color | Black |
Actuator Color | Ivory |
Case Material | PPA |
Actuator Material | PPA |
Bushing Style | Unthreaded |
ESD Grounding Terminal | Without |
Operating Function | NO |
Ganged | With |
Number of Actuators | 1 |
Tactile | Yes |
Support Bracket | With |
Tactile Feel | With |
Snap Action | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Stainless Steel |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Actuator Length | .84mm, .33in |
Button Width | .079in, 2.1mm |
Switch Height | .134in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Right Angle |
Mounting Type | Surface Mount |
Comment | (On) indicates momentary position., With locating boss/peg/post(s) |
Packaging Method | Tape & Reel |
Illuminated | With |
Product Type | Switch |
Actuator Style | Round |
Leg Style | With |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
FSMMSH Series SPST 160 g PCB Surface Mount Tactile Switch | Future Electronics |
TE 1977066-1 Tact Switch SMD W/ Locating Pegs Right Angle Silver Ivory | Rapid Electronics |
Microswitch TACT | Transfer Multisort Elektronik |
Actuating force: 1.6 N | Conrad |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 100000Cycle 1.57N SMD T/R | Avnet Abacus |
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity 1977066-1 | Newark Electronics |
Switch, Fsmmshp=R/A Tact Switch, Smt W/Loc. Pegs | TE Connectivity 1977066-1 | RS Americas |
TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD | element14 |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Special Order: FSMMSHP=R/A TACT SWITCH, SMT W/LOC. PEGS Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: With Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1977066-1 | Internal Number: 1977066-1 | Alias Number: FSMMSHP | TE Connectivity | TE Store |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a 1977066-1?
Additional datasheets, footprints and schematics for 1977066-1 are listed on our Part Details page. You can also find images and similar parts to 1977066-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977066-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977066-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977066-1 fall under?
The 1977066-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1977066-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977066-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977066-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977066-1 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Transfer Multisort Elektronik, Conrad and Avnet Abacus have stock available or on a lead time for 1977066-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977066-1 often in real-time on the comparison pages.
What if I can't find stock of 1977066-1?
You can fill out our help required form which you can use to request a quote for 1977066-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.