Status: | Unknown |
---|---|
Series: | 1977 Series |
RoHS: | Compliant |
Product Range | 1977 Series |
---|---|
Suppressor Type | Data Line |
Voltage Rating | 130VDC |
Output Current | 10A |
RoHS Compliant | Yes |
Coax, DC to 7GHz, F type FF, 25W | RS |
Surge Suppressor, Mains, Coaxial, 130V | Newark Electronics |
130 V dc 20kA 1977 Coaxial Surge Protector, Through Hole Mounting | Bourns 1977-09-A02 | RS Americas |
Where can I find additional details, specifications and documents for a 1977-09-A02?
Additional datasheets, footprints and schematics for 1977-09-A02 are listed on our Part Details page. You can also find images and similar parts to 1977-09-A02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977-09-A02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977-09-A02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977-09-A02 fall under?
The 1977-09-A02 is listed under Power & Line Protection > Surge Protectors > Coaxial Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 1977-09-A02 when available in the Coaxial Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977-09-A02 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977-09-A02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1977-09-A02 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 1977-09-A02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977-09-A02 often in real-time on the comparison pages.
What if I can't find stock of 1977-09-A02?
You can fill out our help required form which you can use to request a quote for 1977-09-A02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.