Product Range | - |
---|---|
For Use With | Bridgelux LED Light Engines |
Heat Sink Material | Aluminium |
Thermal Resistance | 1.15°C/W |
External Height | 177.8mm |
External Diameter | 66mm |
SVHC | No SVHC (15-Jan-2019) |
External Diameter - Imperial | 2.6" |
External Diameter - Metric | 66.04mm |
External Length - Imperial | 7" |
External Length - Metric | 177.8mm |
Packages Cooled | LED |
Heat Sink, Helieon | Newark Electronics |
EXTRUDED HEAT SINK | Richardson RFPD |
Heat Sinks - LED Radial Fin Heat Sink, BridgeluxHelieon1200LM/Helieon/Star Form Factor, 32W, 7 L | Sager |
Where can I find additional details, specifications and documents for a 19758-M-AB?
Additional datasheets, footprints and schematics for 19758-M-AB are listed on our Part Details page. You can also find images and similar parts to 19758-M-AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19758-M-AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19758-M-AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19758-M-AB fall under?
The 19758-M-AB is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19758-M-AB when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19758-M-AB you can contact the distributor directly for product support, shipping queries etc.
Is the 19758-M-AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19758-M-AB have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Richardson RFPD and Sager have stock available or on a lead time for 19758-M-AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19758-M-AB often in real-time on the comparison pages.
What if I can't find stock of 19758-M-AB?
You can fill out our help required form which you can use to request a quote for 19758-M-AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.