Status: | Unknown |
---|---|
Series: | 19756 Series |
RoHS: | Compliant |
Product Range | 19756 Series |
---|---|
For Use With | Bridgelux LED Light Engines |
Heat Sink Material | Aluminium |
Thermal Resistance | 2.38°C/W |
External Height | 82.55mm |
External Diameter | 42.01mm |
Diameter | 42.01mm |
RoHS Compliant | Yes |
Heat Sink, Star Package | Newark Electronics |
EXTRUDED HEAT SINK | Richardson RFPD |
Heat Sinks - LED Radial Fin Heat Sink for LED, 3.25 Inch Fin | Sager |
Where can I find additional details, specifications and documents for a 19756-XL-AB?
Additional datasheets, footprints and schematics for 19756-XL-AB are listed on our Part Details page. You can also find images and similar parts to 19756-XL-AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19756-XL-AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19756-XL-AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19756-XL-AB fall under?
The 19756-XL-AB is listed under LED Lighting Components > LED Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 19756-XL-AB when available in the LED Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19756-XL-AB you can contact the distributor directly for product support, shipping queries etc.
Is the 19756-XL-AB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19756-XL-AB have stock available?
Authorised distributors including Newark Electronics, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for 19756-XL-AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19756-XL-AB often in real-time on the comparison pages.
What if I can't find stock of 19756-XL-AB?
You can fill out our help required form which you can use to request a quote for 19756-XL-AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.