19754-M-AB Optoelectronics, LEDs & Displays by Wakefiled Thermal Solutions

HEAT SINK RS RECTANGLE EXTRUSION

Status: Unknown
Series: 19754 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.67

Distributor Stock
Logo for Farnell
Farnell
from US$31.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$37.68
-
Buy Now
Logo for element14
element14
from US$27.67
-
Buy Now
Logo for Sager
Sager
from US$27.70
-
Buy Now

Specifications

Product Range 19754 Series
For Use With Bridgelux LED Light Engines
Heat Sink Material Aluminium
Thermal Resistance 0.68°C/W
External Height 190.5mm
External Diameter 114.55mm
SVHC No SVHC (15-Jan-2019)
External Diameter - Imperial 4.51"
External Diameter - Metric 114.55mm
External Height - Metric 190.5mm
External Length - Imperial 7.5"
External Length - Metric 190.5mm
Packages Cooled LED

Alternative Descriptions

Heat Sink, Rs Rectangle Extrusion | Newark Electronics
Product Range:19754 Series | element14
Heat Sinks - LED Radial Fin Heat Sink, Bridgelux BXRA-N3500-00000, 31W, 7.5 L | Sager
HEAT SINK, RS RECTANGLE EXTRUSION | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19754-M-AB?

Additional datasheets, footprints and schematics for 19754-M-AB are listed on our Part Details page. You can also find images and similar parts to 19754-M-AB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19754-M-AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19754-M-AB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19754-M-AB fall under?

The 19754-M-AB is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to 19754-M-AB when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19754-M-AB you can contact the distributor directly for product support, shipping queries etc.

Is the 19754-M-AB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 19754-M-AB have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 19754-M-AB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19754-M-AB often in real-time on the comparison pages.

What if I can't find stock of 19754-M-AB?

You can fill out our help required form which you can use to request a quote for 19754-M-AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay