Status: | Unknown |
---|---|
Series: | SOLARLOK Series |
RoHS: | Unknown |
Product Range | SOLARLOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Positions |
Pitch Spacing | - |
For Use With | SOLARLOK Contacts |
Connector, Housing, Receptacle, 1 Position, 4.5Mm To 6.2Mm | Newark Electronics |
CONNECTOR, HOUSING, RECEPTACLE, 1 POSITION, 4.5MM TO 6.2MM | element14 |
Where can I find additional details, specifications and documents for a 1971915-2?
Additional datasheets, footprints and schematics for 1971915-2 are listed on our Part Details page. You can also find images and similar parts to 1971915-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971915-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971915-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971915-2 fall under?
The 1971915-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1971915-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971915-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971915-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971915-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1971915-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971915-2 often in real-time on the comparison pages.
What if I can't find stock of 1971915-2?
You can fill out our help required form which you can use to request a quote for 1971915-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.